Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16LF819-I/SOTSL

Description
IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16LF819-I/SOTSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF819-I/SOT SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16LF819-I/SOTSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF819-I/SOT SL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16LF819-I/SOTSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF819-I/SOTSL
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF819-I/SOTSL
IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16LF819-I/SOTSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF819-I/SOT SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16LF819-I/SOTSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF819-I/SOTSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322183-PIC16LF819-I/SOTSL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322183-PIC16LF819-I/SOTSL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322183-PIC16LF819-I/SOTSL
Manufacturer: Microchip Technology Win Source Part Number: 1322183-PIC16LF819-I /SOTSL Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 10MHz Standard Package: 42 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF819ISOTSL,PIC 16LF819-ISOTSL,PIC16 LF819-ISOTSL-NDR Base Product Number: PIC16LF819 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322183-PIC16LF819-I/SOTSL
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 10MHz
Standard Package: 42
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF819ISOTSL,PIC16LF819-ISOTSL,PIC16LF819-ISOTSL-NDR
Base Product Number: PIC16LF819
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC16LF819-ISOTSL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF819-ISOTSL-ND
Microcontrollers PIC16LF819-ISOTSL-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 71J7228 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
71J7228
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 71J7228
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF819-I/SOTSL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF819-I/SOTSL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF819-I/SOTSL
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site
Microcontrollers - PIC16LF819-I/SOTSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF819-I/SOTSL
Microcontrollers PIC16LF819-I/SOTSL
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 18-Pin SOIC W Tube - 536-PIC16LF819-I/SOTSL - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 18-Pin SOIC W Tube
536-PIC16LF819-I/SOTSL
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 18-Pin SOIC W Tube 536-PIC16LF819-I/SOTSL
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 18-Pin SOIC W Tube

MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 18-Pin SOIC W Tube

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF819-I/SOTSL
8-bit Microcontrollers - MCU PIC16LF819-I/SOTSL
8-bit Microcontrollers - MCU 3.5 KB FL 256 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5 KB FL 256 RAM 16 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF819-I/SOTSL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF819-I/SOTSL
Embedded - Microcontrollers PIC16LF819-I/SOTSL
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LF819-I/SOTSL 1322183-PIC16LF819-I/SOTSL PIC16LF819-ISOTSL-ND 71J7228 PIC16LF819-I/SOTSL PIC16LF819-I/SOTSL 536-PIC16LF819-I/SOTSL PIC16LF819-I/SOTSL PIC16LF819-I/SOTSL
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 18-Pin SOIC W Tube 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.2560 KB 3.5 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts 5 volts
Serial Interface I2C, SPI, SSP SPI I²C; SPI; UART; USART; USB; I2C, SPI, SSP, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 685-A2C02234900 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers