Microchip Technology, Inc. Microcontrollers PIC16LF727-E/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF727-E/ML is an 8-bit microcontroller featuring 14KB of Flash program memory and operates within a voltage range of 1.8V to 3.6V. It is designed with extreme low-power management capabilities, including a sleep mode that consumes only 20 nA and a watchdog timer that operates at 500 nA. The device supports an 8-bit A/D converter with up to 14 channels and allows conversion during sleep, with selectable voltage references of 1.024V, 2.048V, and 4.096V. This microcontroller is built on a high-performance RISC architecture, capable of executing instructions at speeds up to 20 MHz with a 200 ns instruction cycle. It includes up to 368 bytes of RAM and features an 8-level deep hardware stack, interrupt capability, and various addressing modes. The device also supports in-circuit serial programming and has a range of peripheral features, including multiple timers, capture/compare/PWM modules, and a universal synchronous asynchronous receiver transmitter (AUSART). The PIC16LF727-E/ML is pin-compatible with other devices in the PIC16 family, making it suitable for applications requiring a compact and efficient microcontroller solution. Its industrial and extended temperature range makes it versatile for various environments.

Datasheet Summary
Powered by GS/AI

The PIC16LF727-E/ML is an 8-bit microcontroller featuring 14KB of Flash program memory and operates within a voltage range of 1.8V to 3.6V. It is designed with extreme low-power management capabilities, including a sleep mode that consumes only 20 nA and a watchdog timer that operates at 500 nA. The device supports an 8-bit A/D converter with up to 14 channels and allows conversion during sleep, with selectable voltage references of 1.024V, 2.048V, and 4.096V. This microcontroller is built on a high-performance RISC architecture, capable of executing instructions at speeds up to 20 MHz with a 200 ns instruction cycle. It includes up to 368 bytes of RAM and features an 8-level deep hardware stack, interrupt capability, and various addressing modes. The device also supports in-circuit serial programming and has a range of peripheral features, including multiple timers, capture/compare/PWM modules, and a universal synchronous asynchronous receiver transmitter (AUSART). The PIC16LF727-E/ML is pin-compatible with other devices in the PIC16 family, making it suitable for applications requiring a compact and efficient microcontroller solution. Its industrial and extended temperature range makes it versatile for various environments.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF727-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF727-E/ML
Microcontrollers PIC16LF727-E/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF727-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF727-E/ML
Embedded - Microcontrollers PIC16LF727-E/ML
IC MCU 8BIT 14KB FLASH 44QFN

IC MCU 8BIT 14KB FLASH 44QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF727-E/ML
8-bit Microcontrollers - MCU PIC16LF727-E/ML
8-bit Microcontrollers - MCU 14KBFlash Prog 16MHz Int Osc 1.8V-5.5V

8-bit Microcontrollers - MCU 14KBFlash Prog 16MHz Int Osc 1.8V-5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF727-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF727-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF727-E/ML
IC MCU 8BIT 14KB FLASH 44QFN

IC MCU 8BIT 14KB FLASH 44QFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF727-E/ML PIC16LF727-E/ML PIC16LF727-E/ML PIC16LF727-E/ML
Product Name Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active
Clock Speed 20 MHz 20 MHz
RAM 0.3680 KB 368 KB
I/O Ports 36
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details