IC MCU 8BIT 7KB FLASH 28SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC
8-bit Microcontrollers - MCU 7KB Flash 16 MHz Int Osc nanoWatt XLP
IC MCU 8BIT 7KB FLASH 28SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF723AT-I/SO | PIC16LF723AT-I/SO | PIC16LF723AT-I/SO | PIC16LF723AT-I/SO |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.1920 KB | 192 KB | ||
| I/O Ports | 25 |