Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16LF723A-I/SP

Description
IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16LF723A-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF723A-I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16LF723A-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF723A-I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LF723A-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF723A-I/SP
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF723A-I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16LF723A-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF723A-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16LF723A-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF723A-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF723A-I/SP - 1238128-PIC16LF723A-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF723A-I/SP
1238128-PIC16LF723A-I/SP
Embedded - Embedded - Microcontrollers - PIC16LF723A-I/SP 1238128-PIC16LF723A-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 1238128-PIC16LF723A- I/SP Series: PIC XLP 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 192 x 8 Data Converters: A/D 11x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC16LF723A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16LF723A-I/ML; Introduction Date: April 08, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238128-PIC16LF723A-I/SP
Series: PIC XLP 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 192 x 8
Data Converters: A/D 11x8b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC16LF723A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16LF723A-I/ML;
Introduction Date: April 08, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16LF723A-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF723A-I/SP
Microcontrollers PIC16LF723A-I/SP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SPDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF723A-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF723A-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF723A-I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP

IC MCU 8BIT 7KB FLASH 28SPDIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF723A-I/SP
8-bit Microcontrollers - MCU PIC16LF723A-I/SP
8-bit Microcontrollers - MCU 7KB Flash 16 MHz Int Osc nanoWatt XLP

8-bit Microcontrollers - MCU 7KB Flash 16 MHz Int Osc nanoWatt XLP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip - 73R8522 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip
73R8522
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip 73R8522
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LF723A-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF723A-I/SP
Embedded - Microcontrollers PIC16LF723A-I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP

IC MCU 8BIT 7KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LF723A-I/SP 1238128-PIC16LF723A-I/SP PIC16LF723A-I/SP PIC16LF723A-I/SP PIC16LF723A-I/SP 73R8522 PIC16LF723A-I/SP
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF723A-I/SP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1920 KB 7 KB 0.1920 KB 192 KB 0.1920 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C/SPI/USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 685-A2C00979802 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers