Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LF723-I/ML PIC16LF723-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088673-PIC16LF723-I /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH Data Converters: A/D 11x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088673-PIC16LF723-I /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH Data Converters: A/D 11x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF723-I/ML is an 8-bit microcontroller featuring 4KB of Flash program memory and 192 bytes of RAM. It operates within a voltage range of 1.8V to 3.6V and supports a maximum clock speed of 20 MHz. The device includes an integrated 8-channel, 8-bit analog-to-digital converter (ADC) with selectable voltage references of 1.024V, 2.048V, and 4.096V, allowing for conversion during sleep mode, which is beneficial for low-power applications. This microcontroller is designed with extreme low-power management capabilities, achieving a sleep current of just 20 nA. It features a variety of peripherals, including multiple timers, capture/compare/PWM modules, and a Universal Synchronous Asynchronous Receiver Transmitter (AUSART). The device also supports In-Circuit Serial Programming (ICSP) for easy programming and debugging. The PIC16LF723-I/ML is suitable for applications requiring efficient power consumption and a compact design, making it ideal for battery-operated devices and other embedded systems. Its compatibility with other PIC16 microcontrollers allows for flexibility in design and development.

Datasheet Summary
Powered by GS/AI

The PIC16LF723-I/ML is an 8-bit microcontroller featuring 4KB of Flash program memory and 192 bytes of RAM. It operates within a voltage range of 1.8V to 3.6V and supports a maximum clock speed of 20 MHz. The device includes an integrated 8-channel, 8-bit analog-to-digital converter (ADC) with selectable voltage references of 1.024V, 2.048V, and 4.096V, allowing for conversion during sleep mode, which is beneficial for low-power applications. This microcontroller is designed with extreme low-power management capabilities, achieving a sleep current of just 20 nA. It features a variety of peripherals, including multiple timers, capture/compare/PWM modules, and a Universal Synchronous Asynchronous Receiver Transmitter (AUSART). The device also supports In-Circuit Serial Programming (ICSP) for easy programming and debugging. The PIC16LF723-I/ML is suitable for applications requiring efficient power consumption and a compact design, making it ideal for battery-operated devices and other embedded systems. Its compatibility with other PIC16 microcontrollers allows for flexibility in design and development.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LF723-I/ML - 1088673-PIC16LF723-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF723-I/ML
1088673-PIC16LF723-I/ML
Embedded - Embedded - Microcontrollers - PIC16LF723-I/ML 1088673-PIC16LF723-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088673-PIC16LF723-I /ML Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH Data Converters: A/D 11x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 20MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088673-PIC16LF723-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
Data Converters: A/D 11x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LF723-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF723-I/ML
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF723-I/ML
IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16LF723-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF723-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16LF723-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF723-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF723-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF723-I/ML-ND
Microcontrollers PIC16LF723-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF723-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF723-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF723-I/ML
IC MCU 8BIT 7KB FLASH 28QFN

IC MCU 8BIT 7KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC16LF723-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF723-I/ML
Microcontrollers PIC16LF723-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF723-I/ML
8-bit Microcontrollers - MCU PIC16LF723-I/ML
8-bit Microcontrollers - MCU 7 KB Flash 1.8V-5.5V 16 MHz Int Osc

8-bit Microcontrollers - MCU 7 KB Flash 1.8V-5.5V 16 MHz Int Osc

Buy Now Datasheet
8-bit Microcontrollers - MCU 7 KB Flash 1.8V-5.5V 16 MHz Int Osc - 536-PIC16LF723-I/ML - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 7 KB Flash 1.8V-5.5V 16 MHz Int Osc
536-PIC16LF723-I/ML
8-bit Microcontrollers - MCU 7 KB Flash 1.8V-5.5V 16 MHz Int Osc 536-PIC16LF723-I/ML
8-bit Microcontrollers - MCU 7 KB Flash 1.8V-5.5V 16 MHz Int Osc

8-bit Microcontrollers - MCU 7 KB Flash 1.8V-5.5V 16 MHz Int Osc

Supplier's Site
Embedded - Microcontrollers - PIC16LF723-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF723-I/ML
Embedded - Microcontrollers PIC16LF723-I/ML
IC MCU 8BIT 7KB FLASH 28QFN

IC MCU 8BIT 7KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088673-PIC16LF723-I/ML 685-PIC16LF723-I/ML PIC16LF723-I/ML-ND PIC16LF723-I/ML PIC16LF723-I/ML PIC16LF723-I/ML 536-PIC16LF723-I/ML PIC16LF723-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC16LF723-I/ML 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 8-bit Microcontrollers - MCU 7 KB Flash 1.8V-5.5V 16 MHz Int Osc Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7 KB 0.1920 KB 0.1920 KB 192 KB 0.1920 KB 0.1920 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details