The PIC16LF722AT-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 2 KB of Flash program memory and 128 bytes of RAM, making it suitable for a variety of applications. The device operates within a voltage range of 1.8V to 3.6V and incorporates several power management features, including a low-power sleep mode with a current draw of only 20 nA. This microcontroller supports a range of peripherals, including an 8-bit A/D converter with 11 channels, multiple timers, and two Capture/Compare/PWM modules. It also features a precision internal oscillator, interrupt capability, and a deep hardware stack for efficient processing. The device is pin-compatible with other 28-pin PIC16 microcontrollers, facilitating easy integration into existing designs. Additionally, it offers in-circuit serial programming (ICSP) and programmable code protection, enhancing its usability in secure applications. The PIC16LF722AT-I/SS is designed for industrial and extended temperature ranges, making it a robust choice for various embedded systems.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP
IC MCU 8BIT 3.5KB FLASH 28SSOP
IC MCU 8BIT 3.5KB FLASH 28SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP
8-bit Microcontrollers - MCU 35 KB Flash 16 MHz Int Osc nanoWatt XLP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF722AT-I/SS-ND | PIC16LF722AT-I/SS | PIC16LF722AT-I/SS | PIC16LF722AT-I/SS | PIC16LF722AT-I/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | ||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM | 3.5 KB |