The PIC16LF648AT-I/ML is an 8-bit Flash-based microcontroller from Quarktwin Technology Ltd. It operates at speeds up to 20 MHz and features a high-performance RISC CPU with an 8-level deep hardware stack. The device supports a wide operating voltage range of 2.0V to 5.5V and is suitable for industrial applications due to its extended temperature range of -40°C to +85°C.
This microcontroller includes 4 KB of Flash memory, 256 bytes of RAM, and 256 bytes of EEPROM, making it capable of handling various applications. It offers multiple I/O options with 16 pins that have individual direction control, and it features an analog comparator module, timers, and a Universal Synchronous/Asynchro
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 7KB FLASH 28QFN
IC MCU 8BIT 7KB FLASH 28QFN
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF648AT-I/ML-ND | PIC16LF648AT-I/ML | PIC16LF648AT-I/ML | PIC16LF648AT-I/ML | PIC16LF648AT-I/ML |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 7 KB | ||||
| ROM Type | Flash | Flash; FLASH |