Manufacturer: Microchip Technology
Win Source Part Number: 1238114-PIC16LF627A-
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 224 x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16LF627
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16LF627T-20I/SOG;
Introduction Date: December 03, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP
IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16LF627A-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF627A-I/P can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp PDIP18
IC MCU 8BIT 1.75KB FLASH 18DIP
IC MCU 8BIT 1.75KB FLASH 18DIP
IC MCU 8BIT 1.75KB FLASH 18DIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238114-PIC16LF627A-I/P | PIC16LF627A-I/P-ND | 685-PIC16LF627A-I/P | PIC16LF627A-I/P | PIC16LF627A-I/P | PIC16LF627A-I/P | PIC16LF627A-I/P | 92C4840 | PIC16LF627A-I/P |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LF627A-I/P | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 1.75 KB | 0.2240 KB | 0.2240 KB | 0.2240 KB | 224 KB | 0.2240 KB | 0.2240 KB | ||
| ROM | 128 KB | 1.75 KB | 0.1280 KB | ||||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |