IC MCU 8BIT 28KB FLASH 64TQFP Product overview: PIC16LF1947-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1947-E/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)
Win Source Part Number: 981939-PIC16LF1947-E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 17x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16LF1947
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)
IC MCU 8BIT 28KB FLASH 64TQFP
IC MCU 8BIT 28KB FLASH 64TQFP
IC MCU 8BIT 28KB FLASH 64TQFP
8-bit Microcontrollers - MCU 28KB Flash, 1KB RAM LCD, nanoWatt XLP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF1947-E/PT | PIC16LF1947-E/PT-ND | 981939-PIC16LF1947-E/PT | PIC16LF1947-E/PT | PIC16LF1947-E/PT | PIC16LF1947-E/PT | PIC16LF1947-E/PT | PIC16LF1947-E/PT |
| Product Name | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | 28 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/USART | SPI; UART; USART |