The PIC16LF1947-E/MR is a 64-pin, flash-based, 8-bit microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It offers up to 16K x 14 words of flash program memory and 1024 bytes of data memory (RAM). The device includes a precision internal oscillator, power-saving sleep mode, and various reset features such as power-on reset and brown-out reset with selectable trip points. This microcontroller supports a wide operating voltage range of 1.8V to 5.5V, making it suitable for low-power applications, with a typical standby current of 60 nA at 1.8V. It features 54 I/O pins, an integrated LCD controller capable of driving up to 184 segments, and a capacitive sensing module with 17 selectable channels. Additionally, it includes a 10-bit A/D converter with 17 channels and multiple timer and PWM modules for enhanced control capabilities. The PIC16LF1947-E/MR is designed for applications requiring efficient processing, low power consumption, and extensive peripheral support, making it a versatile choice for various embedded system projects.
IC MCU 8BIT 28KB FLASH 64QFN
8-bit Microcontrollers - MCU 28KB 1KB RAM 256B EEPROM LCD
IC MCU 8BIT 28KB FLASH 64QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-QFN (9x9)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1947-E/MR | PIC16LF1947-E/MR | PIC16LF1947-E/MR | PIC16LF1947-E/MR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH |