The PIC16LF1946T-I/MR is a 64-pin, flash-based, 8-bit microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU capable of operating at speeds up to 32 MHz, with a 125 ns instruction cycle. The microcontroller includes up to 16K x 14 words of flash program memory and 1024 bytes of data memory (RAM). It supports various addressing modes and has a 16-level deep hardware stack, enhancing its interrupt capabilities. This microcontroller is equipped with a precision internal oscillator, factory-calibrated to ±1%, and offers a wide operating voltage range of 1.8V to 5.5V. It includes low-power features such as a sleep mode and a standby current of 60 nA at 1.8V. The device also incorporates an integrated LCD controller supporting up to 184 segments, a capacitive sensing module with 17 channels, and a 10-bit A/D converter with 17 channels. The PIC16LF1946T-I/MR provides extensive peripheral features, including 54 I/O pins, multiple timers, and two master synchronous serial ports (MSSPs) for SPI and I²C communication. It also includes enhanced capture, compare, and PWM modules, making it suitable for a variety of applications requiring efficient control and communication capabilities.
Manufacturer: Microchip Technology
Win Source Part Number: 1238108-PIC16LF1946T
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC16LF1946-I/MR; PIC16LF1946T-I/PT; PIC16LF1946-I/PT;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 14KB FLASH 64QFN Product overview: PIC16LF1946T-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1946T-I/M
IC MCU 8BIT 14KB FLASH 64QFN
8-bit Microcontrollers - MCU 14KB 512B RAM 256B EEPROM LCD
IC MCU 8BIT 14KB FLASH 64QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-QFN (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238108-PIC16LF1946T-I/MR | 685-PIC16LF1946T-I/MR | PIC16LF1946T-I/MR | PIC16LF1946T-I/MR | PIC16LF1946T-I/MR | PIC16LF1946T-I/MR |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LF1946T-I/MR | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/USART |