Microchip Technology, Inc. Microcontrollers PIC16LF1946-I/PT

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)
Request a Quote
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC16(L)F1946/1947 is a 64-pin, 8-bit CMOS microcontroller designed for high-performance applications. It operates at a maximum speed of 32 MHz and features a RISC CPU architecture with only 49 instructions to learn, ensuring efficient processing. The device includes up to 16KB of flash program memory and 1024 bytes of RAM, along with a 16-level deep hardware stack and various addressing modes. This microcontroller is equipped with a precision internal oscillator, power-saving sleep mode, and multiple reset options, including power-on reset and brown-out reset. It supports a wide operating voltage range of 1.8V to 5.5V, making it suitable for low-power applications, with a typical standby current of 60 nA at 1.8V. Key peripheral features include 54 I/O pins, an integrated LCD controller capable of driving up to 184 segments, a capacitive sensing module with 17 channels, and a 10-bit A/D converter with 17 channels. The device also includes multiple timers and capture/compare/PWM modules, enhancing its versatility for various applications. The PIC16(L)F1946/1947 is suitable for projects requiring efficient processing, low power consumption, and extensive peripheral support.

Datasheet Summary
Powered by GS/AI

The Microchip PIC16(L)F1946/1947 is a 64-pin, 8-bit CMOS microcontroller designed for high-performance applications. It operates at a maximum speed of 32 MHz and features a RISC CPU architecture with only 49 instructions to learn, ensuring efficient processing. The device includes up to 16KB of flash program memory and 1024 bytes of RAM, along with a 16-level deep hardware stack and various addressing modes. This microcontroller is equipped with a precision internal oscillator, power-saving sleep mode, and multiple reset options, including power-on reset and brown-out reset. It supports a wide operating voltage range of 1.8V to 5.5V, making it suitable for low-power applications, with a typical standby current of 60 nA at 1.8V. Key peripheral features include 54 I/O pins, an integrated LCD controller capable of driving up to 184 segments, a capacitive sensing module with 17 channels, and a 10-bit A/D converter with 17 channels. The device also includes multiple timers and capture/compare/PWM modules, enhancing its versatility for various applications. The PIC16(L)F1946/1947 is suitable for projects requiring efficient processing, low power consumption, and extensive peripheral support.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1946-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1946-I/PT-ND
Microcontrollers PIC16LF1946-I/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF1946-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1946-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1946-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16LF1946-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1946-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16LF1946-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1946-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1946-I/PT - 210094-PIC16LF1946-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1946-I/PT
210094-PIC16LF1946-I/PT
Embedded - Embedded - Microcontrollers - PIC16LF1946-I/PT 210094-PIC16LF1946-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 210094-PIC16LF1946-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 54 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 17x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Alternative Parts (Cross-Reference): PIC16LF1946-I/MR; PIC16LF1946T-I/PT; PIC16LF1946-I/PT; PIC16LF1946T-I/MR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 210094-PIC16LF1946-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 54
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 17x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Alternative Parts (Cross-Reference): PIC16LF1946-I/MR; PIC16LF1946T-I/PT; PIC16LF1946-I/PT; PIC16LF1946T-I/MR;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1946-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1946-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1946-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, TQFP-64 - 536-PIC16LF1946-I/PT - Utmel Electronic Limited
Hong Kong, China
Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, TQFP-64
536-PIC16LF1946-I/PT
Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, TQFP-64 536-PIC16LF1946-I/PT
Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, TQFP-64

Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, TQFP-64

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip - 14R8981 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip
14R8981
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip 14R8981
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF1946-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1946-I/PT
Microcontrollers PIC16LF1946-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1946-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1946-I/PT
Embedded - Microcontrollers PIC16LF1946-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1946-I/PT-ND 685-PIC16LF1946-I/PT 210094-PIC16LF1946-I/PT PIC16LF1946-I/PT 536-PIC16LF1946-I/PT 14R8981 PIC16LF1946-I/PT PIC16LF1946-I/PT
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF1946-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, TQFP-64 Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 16 Bit; 8 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x10b
RAM 0.5120 KB 0.5120 KB 14 KB 512 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM 14 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C167SRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers