Microchip Technology, Inc. Microcontrollers PIC16LF1939T-I/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-QFN (8x8)
Request a Quote
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-QFN (8x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF1939T-I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It offers up to 16K x 14 words of Flash program memory and 1024 bytes of RAM. The microcontroller supports various addressing modes and includes a 16-level deep hardware stack, making it suitable for complex applications. This device is designed with low-power features, including a standby current of 60 nA at 1.8V and an operating current of 43 µA/MHz at the same voltage. It operates within a voltage range of 1.8V to 3.6V, making it ideal for battery-powered applications. The integrated LCD driver supports up to 96 segments, and the microcontroller includes a capacitive sensing module with up to 16 channels. Peripheral capabilities include up to 35 I/O pins, multiple timers, an A/D converter with 10-bit resolution, and enhanced communication interfaces such as MSSP for SPI and I²C. The device also features programmable code protection and various reset options, ensuring reliability in diverse applications. Overall, the PIC16LF1939T-I/ML is a versatile choice for engineers seeking a compact, efficient microcontroller for embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC16LF1939T-I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It offers up to 16K x 14 words of Flash program memory and 1024 bytes of RAM. The microcontroller supports various addressing modes and includes a 16-level deep hardware stack, making it suitable for complex applications. This device is designed with low-power features, including a standby current of 60 nA at 1.8V and an operating current of 43 µA/MHz at the same voltage. It operates within a voltage range of 1.8V to 3.6V, making it ideal for battery-powered applications. The integrated LCD driver supports up to 96 segments, and the microcontroller includes a capacitive sensing module with up to 16 channels. Peripheral capabilities include up to 35 I/O pins, multiple timers, an A/D converter with 10-bit resolution, and enhanced communication interfaces such as MSSP for SPI and I²C. The device also features programmable code protection and various reset options, ensuring reliability in diverse applications. Overall, the PIC16LF1939T-I/ML is a versatile choice for engineers seeking a compact, efficient microcontroller for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1939T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1939T-I/MLDKR-ND
Microcontrollers PIC16LF1939T-I/MLDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC16LF1939T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1939T-I/MLTR-ND
Microcontrollers PIC16LF1939T-I/MLTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC16LF1939T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1939T-I/MLCT-ND
Microcontrollers PIC16LF1939T-I/MLCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC16LF1939T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1939T-I/ML
Microcontrollers PIC16LF1939T-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1939T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1939T-I/ML
Embedded - Microcontrollers PIC16LF1939T-I/ML
IC MCU 8BIT 28KB FLASH 44QFN

IC MCU 8BIT 28KB FLASH 44QFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF1939T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1939T-I/ML
Microcontrollers PIC16LF1939T-I/ML
IC MCU 8BIT 28KB FLASH 44QFN

IC MCU 8BIT 28KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1939T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1939T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1939T-I/ML
IC MCU 8BIT 28KB FLASH 44QFN

IC MCU 8BIT 28KB FLASH 44QFN

Supplier's Site
Mcu, 8Bit, Pic16, 32Mhz, Qfn-44; Product Range Microchip - 44AC2765 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 32Mhz, Qfn-44; Product Range Microchip
44AC2765
Mcu, 8Bit, Pic16, 32Mhz, Qfn-44; Product Range Microchip 44AC2765
MCU, 8BIT, PIC16, 32MHZ, QFN-44; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, PIC16, 32MHZ, QFN-44; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1939T-I/ML
8-bit Microcontrollers - MCU PIC16LF1939T-I/ML
8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1939T-I/MLDKR-ND PIC16LF1939T-I/ML PIC16LF1939T-I/ML PIC16LF1939T-I/ML PIC16LF1939T-I/ML 44AC2765 PIC16LF1939T-I/ML
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic16, 32Mhz, Qfn-44; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 14x10b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details