PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-QFN (8x8)
Manufacturer: Microchip Technology
Win Source Part Number: 1238102-PIC16LF1937-
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 14KB FLASH 44QFN Product overview: PIC16LF1937-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1937-I/ML
8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V
IC MCU 8BIT 14KB FLASH 44QFN
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-44; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:36I/O s; ADC Channels:14RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 44QFN
IC MCU 8BIT 14KB FLASH 44QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-QFN (8x8)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1937-I/ML-ND | 1238102-PIC16LF1937-I/ML | 685-PIC16LF1937-I/ML | PIC16LF1937-I/ML | PIC16LF1937-I/ML | 45P4800 | PIC16LF1937-I/ML | PIC16LF1937-I/ML | PIC16LF1937-I/ML |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16LF1937-I/ML | 8-bit 8BIT 14KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-44; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 14x10b | ||||||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | |||
| ROM | 14 KB | 0.2560 KB |