Microchip Technology, Inc. Embedded - Microcontrollers PIC16LF1937-E/MV

Description
IC MCU 8BIT 14KB FLASH 40UQFN
Description
IC MCU 8BIT 14KB FLASH 40UQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF1937-E/MV is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It offers up to 16 KB of Flash program memory and 1 KB of RAM, along with a 16-level deep hardware stack and various addressing modes. The device includes a precision internal oscillator, power-saving sleep mode, and multiple reset options, ensuring reliable operation in various conditions. This microcontroller supports up to 35 I/O pins, an integrated LCD controller capable of driving up to 96 segments, and a capacitive sensing module with up to 16 channels. It also features a 10-bit A/D converter with multiple voltage reference options and several timers, including enhanced capture, compare, and PWM modules. The PIC16LF1937-E/MV operates within a voltage range of 1.8V to 3.6V and is designed for low power consumption, making it suitable for battery-operated applications. The device is available in a Micro Lead Frame (UQFN) package, which is compact and suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The PIC16LF1937-E/MV is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It offers up to 16 KB of Flash program memory and 1 KB of RAM, along with a 16-level deep hardware stack and various addressing modes. The device includes a precision internal oscillator, power-saving sleep mode, and multiple reset options, ensuring reliable operation in various conditions. This microcontroller supports up to 35 I/O pins, an integrated LCD controller capable of driving up to 96 segments, and a capacitive sensing module with up to 16 channels. It also features a 10-bit A/D converter with multiple voltage reference options and several timers, including enhanced capture, compare, and PWM modules. The PIC16LF1937-E/MV operates within a voltage range of 1.8V to 3.6V and is designed for low power consumption, making it suitable for battery-operated applications. The device is available in a Micro Lead Frame (UQFN) package, which is compact and suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - PIC16LF1937-E/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1937-E/MV
Embedded - Microcontrollers PIC16LF1937-E/MV
IC MCU 8BIT 14KB FLASH 40UQFN

IC MCU 8BIT 14KB FLASH 40UQFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF1937-E/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1937-E/MV
Microcontrollers PIC16LF1937-E/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1937-E/MV
8-bit Microcontrollers - MCU PIC16LF1937-E/MV
8-bit Microcontrollers - MCU 14KB Flash EEPROM 256b nanoWatt

8-bit Microcontrollers - MCU 14KB Flash EEPROM 256b nanoWatt

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1937-E/MV PIC16LF1937-E/MV PIC16LF1937-E/MV
Product Name Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 32 MHz
RAM 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details