Microchip Technology, Inc. Microcontrollers PIC16LF1933-I/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1933-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1933-I/ML-ND
Microcontrollers PIC16LF1933-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1933-I/ML - 1238097-PIC16LF1933-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1933-I/ML
1238097-PIC16LF1933-I/ML
Embedded - Embedded - Microcontrollers - PIC16LF1933-I/ML 1238097-PIC16LF1933-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1238097-PIC16LF1933- I/ML Series: PIC XLP 16F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC16LF1933 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC16LF1933-I/SO; PIC16LF1933-I/SP; PIC16LF1933T-I/SS; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238097-PIC16LF1933-I/ML
Series: PIC XLP 16F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 28-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC16LF1933
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): PIC16LF1933-I/SO; PIC16LF1933-I/SP; PIC16LF1933T-I/SS;
Introduction Date: December 16, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LF1933-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF1933-I/ML
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF1933-I/ML
IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16LF1933-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1933-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16LF1933-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1933-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1933-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1933-I/ML
Microcontrollers PIC16LF1933-I/ML
IC MCU 8BIT 7KB FLASH 28QFN

IC MCU 8BIT 7KB FLASH 28QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LF1933-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1933-I/ML
Embedded - Microcontrollers PIC16LF1933-I/ML
IC MCU 8BIT 7KB FLASH 28QFN

IC MCU 8BIT 7KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1933-I/ML
8-bit Microcontrollers - MCU PIC16LF1933-I/ML
8-bit Microcontrollers - MCU 7KB Flash 1.8-5.5V 256B RAM 256B EEPROM

8-bit Microcontrollers - MCU 7KB Flash 1.8-5.5V 256B RAM 256B EEPROM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1933-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1933-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1933-I/ML
IC MCU 8BIT 7KB FLASH 28QFN

IC MCU 8BIT 7KB FLASH 28QFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip - 08R1966 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip
08R1966
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip 08R1966
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-28; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; ADC Channels:11 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-28; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; ADC Channels:11 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF1933-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1933-I/ML
Microcontrollers PIC16LF1933-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1933-I/ML-ND 1238097-PIC16LF1933-I/ML 685-PIC16LF1933-I/ML PIC16LF1933-I/ML PIC16LF1933-I/ML PIC16LF1933-I/ML PIC16LF1933-I/ML 08R1966 PIC16LF1933-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1933-I/ML 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x10b
RAM 0.2560 KB 7 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 7 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers