The PIC16LF19175-I/MV is an 8-bit microcontroller featuring 14KB of Flash program memory and 2KB of SRAM. It operates within a voltage range of 1.8V to 3.6V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. This microcontroller is designed for low-power consumption, with sleep mode currents as low as 50 nA. It includes a 12-bit ADC with up to 39 external channels, enabling advanced touch sensing and signal processing capabilities. The device also features multiple timers, a watchdog timer, and various communication interfaces including EUSART, SPI, and I²C. With its integrated LCD controller supporting up to 248 segments and a charge pump for low-voltage operation, the PIC16LF19175-I/MV is well-suited for battery-powered LCD applications and general-purpose embedded systems.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
IC MCU 8BIT 14KB FLASH 40UQFN
IC MCU 8BIT 14KB FLASH 40UQFN
8-bit Microcontrollers - MCU 14KB Flash, 1KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF19175-I/MV-ND | PIC16LF19175-I/MV | PIC16LF19175-I/MV | PIC16LF19175-I/MV | PIC16LF19175-I/MV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 31x12b; D/A 1x5b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |