The PIC16LF19155-I/MV is an 8-bit microcontroller featuring a 14KB Flash program memory and a 2KB SRAM. It operates within a voltage range of 1.8V to 3.6V and supports a temperature range from -40°C to 85°C, making it suitable for industrial applications. This microcontroller is designed for low-power consumption, with sleep mode currents as low as 50 nA at 1.8V. It includes a 12-bit ADC with up to 39 external channels, enabling advanced touch sensing and signal processing capabilities. The device also features a built-in LCD controller capable of driving up to 248 segments, making it ideal for battery-powered LCD applications. Additional functionalities include multiple timers, a watchdog timer, and various communication interfaces such as EUSART and SPI/I²C. The PIC16LF19155-I/MV is optimized for applications requiring efficient power management and robust performance in compact designs.
IC MCU 8BIT 14KB FLASH 28UQFN Product overview: PIC16LF19155-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF19155-I/M
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
Win Source Part Number: 1357027-PIC16LF19155
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® XLP™ 16F
Package: Tube
Product Status: Active
Package / Case: 28-UFQFN Exposed Pad
Supplier Device Package: 28-UQFN (4x4)
Base Product Number: PIC16LF19155
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 24
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 20x12b; D/A 1x5b
Oscillator Type: Internal
IC MCU 8BIT 14KB FLASH 28UQFN
8-bit Microcontrollers - MCU 14KB Flash, 1KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD
IC MCU 8BIT 14KB FLASH 28UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF19155-I/MV | PIC16LF19155-I/MV-ND | 1357027-PIC16LF19155-I/MV | PIC16LF19155-I/MV | PIC16LF19155-I/MV | PIC16LF19155-I/MV | PIC16LF19155-I/MV |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | 14 KB | 1 KB | 1 KB | ||
| ROM | 0.2560 KB | 14 KB | 256 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |