PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-QFN (8x8)
IC MCU 8BIT 56KB FLASH 44QFN Product overview: PIC16LF18877-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18877-I/M
Manufacturer: Microchip Technology
Win Source Part Number: 889592-PIC16LF18877-
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-QFN (8x8)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 44-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 56KB (32K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF18877
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (8x8)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 56KB FLASH 44QFN
8-bit Microcontrollers - MCU 256B EE 10b ADC2 PPS EUSART 2xSPI/I2C
IC MCU 8BIT 56KB FLASH 44QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 44-QFN (8x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18877-I/ML-ND | 685-PIC16LF18877-I/ML | 889592-PIC16LF18877-I/ML | PIC16LF18877-I/ML | PIC16LF18877-I/ML | PIC16LF18877-I/ML | PIC16LF18877-I/ML |
| Product Name | Microcontrollers | 8-bit 8BIT 56KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16LF18877-I/ML | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | ||||||
| RAM | 4 KB | 4 KB | 56 KB | 4 KB | 4 KB | ||
| ROM | 56 KB | 256 KB |