The PIC16LF18857-I/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a RISC architecture optimized for C compiler use. It operates at speeds up to 32 MHz and includes 56 KB of Flash program memory, 4 KB of SRAM, and 256 bytes of EEPROM. The device supports a wide operating voltage range of 1.8V to 3.6V and is suitable for industrial applications with a temperature range of -40°C to 125°C. This microcontroller is equipped with various peripherals, including a 10-bit ADC with MATHPAK extensions for automated signal processing, multiple timers, and a windowed watchdog timer. It also features extensive communication options, such as SPI, I2C, and EUSART, making it versatile for different applications. The power-saving capabilities include sleep modes with low current consumption, making it ideal for battery-operated devices. The PIC16LF18857-I/SP is designed for applications requiring low power consumption, safety features, and robust performance, making it a suitable choice for engineers looking for a reliable microcontroller for their projects.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SPDIP
IC MCU 8BIT 56KB FLASH 28SPDIP
IC MCU 8BIT 56KB FLASH 28SPDIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 256B EE 10b ADC2 PPS EUSART 2xSPI/I2C
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18857-I/SP-ND | PIC16LF18857-I/SP | PIC16LF18857-I/SP | PIC16LF18857-I/SP | PIC16LF18857-I/SP |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b; D/A 1x5b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 56 KB |