Microchip Technology, Inc. Microcontrollers PIC16LF18456T-I/SS

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF18456T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF18456T-I/SSCT-ND
Microcontrollers PIC16LF18456T-I/SSCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16LF18456T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16LF18456T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF18456T-I/SSTR-ND
Microcontrollers PIC16LF18456T-I/SSTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF18456T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF18456T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF18456T-I/SS
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16LF18456T-I/SS
Embedded - Microcontrollers PIC16LF18456T-I/SS
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16LF18456T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF18456T-I/SS
Microcontrollers PIC16LF18456T-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SSOP

Buy Now Datasheet
Mcu, 8Bit, 32Mhz, Ssop-28; Product Range Microchip - 58AC1073 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Ssop-28; Product Range Microchip
58AC1073
Mcu, 8Bit, 32Mhz, Ssop-28; Product Range Microchip 58AC1073
MCU, 8BIT, 32MHZ, SSOP-28; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, SSOP-28; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF18456T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF18456T-I/SS
Microcontrollers PIC16LF18456T-I/SS
IC MCU 8BIT 28KB FLASH 28SSOP

IC MCU 8BIT 28KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF18456T-I/SS
8-bit Microcontrollers - MCU PIC16LF18456T-I/SS
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, 2 SPI/I2C

8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, 2 SPI/I2C

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF18456T-I/SSCT-ND PIC16LF18456T-I/SS PIC16LF18456T-I/SS PIC16LF18456T-I/SS 58AC1073 PIC16LF18456T-I/SS PIC16LF18456T-I/SS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, 32Mhz, Ssop-28; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x12b; D/A 1x5b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 28 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - A80C286-12 - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type Other; PGA68
View Details