The PIC16LF18455-E/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates at a voltage range of 1.8V to 3.6V and features a maximum clock speed of 32 MHz, with a minimum instruction cycle time of 125 ns. The device includes up to 28 KB of program flash memory, 2 KB of SRAM, and 256 bytes of EEPROM, allowing for flexible memory management through various addressing modes. This microcontroller is equipped with a 12-bit Analog-to-Digital Converter (ADC) capable of processing up to 140 ksps and supports multiple external channels. It also features core independent peripherals, including timers, configurable logic cells, and communication interfaces such as EUSART and MSSP for SPI and I²C protocols. The device supports various power-saving modes, including sleep and idle modes, achieving low current consumption as low as 50 nA in sleep mode. The PIC16LF18455-E/SP is suitable for a wide range of applications, particularly where low power consumption and efficient processing are critical. Its industrial temperature range of -40°C to 85°C and extended range of -40°C to 125°C make it versatile for various environmental conditions.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18455-E/SP-ND | PIC16LF18455-E/SP | PIC16LF18455-E/SP | PIC16LF18455-E/SP | PIC16LF18455-E/SP |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |