IC MCU 8BIT 14KB FLASH 20SSOP Product overview: PIC16LF18445-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18445-I/S
Manufacturer: Microchip Technology
Win Source Part Number: 1322022-PIC16LF18445
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 67
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 17x12b; D/A 1x5b
Oscillator Type: External
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
HTSUS: 8542.31.0001
Base Product Number: PIC16LF18445
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
MCU, 8BIT, 32MHZ, SSOP-20; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:17I/O s RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF18445-I/SS | 1322022-PIC16LF18445-I/SS | PIC16LF18445-I/SS-ND | 47AC8277 | PIC16LF18445-I/SS | PIC16LF18445-I/SS | PIC16LF18445-I/SS | PIC16LF18445-I/SS |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, 32Mhz, Ssop-20; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 0.2560 KB | 256 KB | 14 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash |