PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-SOIC
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C
IC MCU 8BIT 28KB FLASH 14SOIC
IC MCU 8BIT 28KB FLASH 14SOIC
MCU, 8BIT, 32MHZ, NSOIC-14; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:14Pins; MCU Case Style:NSOIC; No. of I/O s:11I/O s RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18426-E/SL-ND | PIC16LF18426-E/SL | PIC16LF18426-E/SL | PIC16LF18426-E/SL | 43AC6617 | PIC16LF18426-E/SL |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 11x12b; D/A 1x5b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |