Microchip Technology, Inc. Microcontrollers PIC16LF18424T-I/JQ

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16LF18424T-I/JQTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF18424T-I/JQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF18424T-I/JQ
Embedded - Microcontrollers PIC16LF18424T-I/JQ
IC MCU 8BIT 7KB FLASH 16UQFN

IC MCU 8BIT 7KB FLASH 16UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF18424T-I/JQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF18424T-I/JQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF18424T-I/JQ
IC MCU 8BIT 7KB FLASH 16UQFN

IC MCU 8BIT 7KB FLASH 16UQFN

Supplier's Site
Mcu, 8Bit, 32Mhz, Uqfn-Ep-16; Product Range Microchip - 82AH3632 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Uqfn-Ep-16; Product Range Microchip
82AH3632
Mcu, 8Bit, 32Mhz, Uqfn-Ep-16; Product Range Microchip 82AH3632
MCU, 8BIT, 32MHZ, UQFN-EP-16; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:16Pins; MCU Case Style:UQFN-EP; No. of I/O s:11I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, UQFN-EP-16; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:16Pins; MCU Case Style:UQFN-EP; No. of I/O s:11I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF18424T-I/JQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF18424T-I/JQ
Microcontrollers PIC16LF18424T-I/JQ
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC16LF18424T-I/JQTR-ND PIC16LF18424T-I/JQ PIC16LF18424T-I/JQ 82AH3632 PIC16LF18424T-I/JQ
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, 32Mhz, Uqfn-Ep-16; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x12b; D/A 1x5b
RAM 0.5120 KB 512 KB 0.5120 KB 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details