Microchip Technology, Inc. Microcontrollers PIC16LF18346T-I/GZ

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF18346T-I/GZTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF18346T-I/GZTR-ND
Microcontrollers PIC16LF18346T-I/GZTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF18346T-I/GZCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF18346T-I/GZCT-ND
Microcontrollers PIC16LF18346T-I/GZCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF18346T-I/GZDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF18346T-I/GZ - 889589-PIC16LF18346T-I/GZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF18346T-I/GZ
889589-PIC16LF18346T-I/GZ
Embedded - Embedded - Microcontrollers - PIC16LF18346T-I/GZ 889589-PIC16LF18346T-I/GZ
Manufacturer: Microchip Technology Win Source Part Number: 889589-PIC16LF18346T -I/GZ Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4) Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 20-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 17x10b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC16LF18346 Categories: Integrated Circuits (ICs) Case / Package: 20-UQFN (4x4) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF18346T-I/GZTR , PIC16LF18346T-I/GZDK R, PIC16LF18346T-I/GZ-N D, PIC16LF18346T-I/GZCT

Manufacturer: Microchip Technology
Win Source Part Number: 889589-PIC16LF18346T-I/GZ
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Core Processor: PIC
Speed: 32MHz
Package: Reel - TR
Package: 20-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF18346
Categories: Integrated Circuits (ICs)
Case / Package: 20-UQFN (4x4)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF18346T-I/GZTR, PIC16LF18346T-I/GZDKR, PIC16LF18346T-I/GZ-ND, PIC16LF18346T-I/GZCT

Buy Now Datasheet
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16LF18346T-I/GZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16LF18346T-I/GZ
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16LF18346T-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16LF18346T-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18346T-I/ GZ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16LF18346T-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18346T-I/GZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF18346T-I/GZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF18346T-I/GZ
Microcontrollers PIC16LF18346T-I/GZ
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF18346T-I/GZ
8-bit Microcontrollers - MCU PIC16LF18346T-I/GZ
8-bit Microcontrollers - MCU 256B EEPROM 10b ADC 2x(SPI/I2C)

8-bit Microcontrollers - MCU 256B EEPROM 10b ADC 2x(SPI/I2C)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF18346T-I/GZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF18346T-I/GZ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF18346T-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site
Microcontrollers - PIC16LF18346T-I/GZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF18346T-I/GZ
Microcontrollers PIC16LF18346T-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LF18346T-I/GZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF18346T-I/GZ
Embedded - Microcontrollers PIC16LF18346T-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF18346T-I/GZTR-ND 889589-PIC16LF18346T-I/GZ 685-PIC16LF18346T-I/GZ PIC16LF18346T-I/GZ PIC16LF18346T-I/GZ PIC16LF18346T-I/GZ PIC16LF18346T-I/GZ PIC16LF18346T-I/GZ
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF18346T-I/GZ 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x10b; D/A 1x5b
RAM 2 KB 28 KB 2 KB 2 KB 2 KB 2 KB
ROM 28 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - A2C53279512 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers