The PIC16LF18344-I/GZ is a low pin count microcontroller from Quarktwin Technology Ltd. designed for general-purpose and low-power applications. It features a RISC architecture optimized for C compiler use, with a maximum operating speed of 32 MHz and a minimum instruction cycle of 125 ns. The device includes a variety of core features such as a 16-level deep hardware stack, multiple timers, and configurable power management options including low-current sleep modes. This microcontroller offers up to 28 KB of program flash memory, 2 KB of SRAM, and 256 bytes of EEPROM. It operates within a voltage range of 1.8V to 3.6V and supports an industrial temperature range from -40°C to 85°C, making it suitable for a wide range of environments. The PIC16LF18344-I/GZ is equipped with advanced digital and analog peripherals, including a 10-bit ADC with up to 17 external channels, multiple PWM modules, and serial communication interfaces such as SPI and I²C. Its eXtreme Low Power (XLP) features allow for minimal power consumption, with typical operating currents as low as 8 µA at 32 kHz. The device also supports Peripheral Pin Select (PPS) for flexible pin mapping, enhancing design versatility. Overall, the PIC16LF18344-I/GZ is a robust option for engineers seeking a microcontroller that balances performance, power efficiency, and peripheral integration.
Category: OEM Souring
Win Source Part Number: 1466672-PIC16LF18344
Manufacturer: Microchip Technology
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
8-bit Microcontrollers - MCU 8-BIT MCU, 7KB Flash 512B RAM, 256 EEPROM
IC MCU 8BIT 7KB FLASH 20UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 7KB FLASH 20UQFN
IC MCU 8BIT 7KB FLASH 20UQFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1466672-PIC16LF18344-I/GZ | PIC16LF18344-I/GZ-ND | PIC16LF18344-I/GZ | PIC16LF18344-I/GZ | PIC16LF18344-I/GZ | PIC16LF18344-I/GZ | PIC16LF18344-I/GZ |
| Product Name | OEM Souring | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 17x10b; D/A 1x5b | ||||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | |||
| ROM | 7 KB |