The PIC16LF18324-E/SL is a low pin count microcontroller from Quarktwin Technology Ltd. designed for general-purpose and low-power applications. It features a RISC architecture optimized for C compiler use, operating at speeds up to 32 MHz with a minimum instruction cycle of 125 ns. The device includes a variety of core features such as a 16-level deep hardware stack, multiple timers, and robust power management options including a low-current power-on reset and configurable power-up timer. This microcontroller offers up to 28 KB of program flash memory, 2 KB of SRAM, and 256 bytes of EEPROM. It operates within a voltage range of 1.8V to 3.6V and supports an industrial temperature range from -40°C to 85°C, making it suitable for a wide range of environments. The PIC16LF18324-E/SL is equipped with advanced eXtreme Low Power (XLP) features, allowing for sleep currents as low as 40 nA. It includes various digital peripherals such as configurable logic cells, complementary waveform generators, and multiple communication interfaces including SPI and I²C. Additionally, it has an integrated 10-bit ADC with up to 17 channels and two comparators, enhancing its versatility for analog applications. Overall, the PIC16LF18324-E/SL is a feature-rich microcontroller that balances performance and power efficiency, making it a suitable choice for engineers looking to implement low-power solutions in their projects.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
8-bit Microcontrollers - MCU 8-BIT MCU, 7KB Flash 512 RAM, 256 EEPROM
IC MCU 8BIT 7KB FLASH 14SOIC
IC MCU 8BIT 7KB FLASH 14SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18324-E/SL-ND | PIC16LF18324-E/SL | PIC16LF18324-E/SL | PIC16LF18324-E/SL | PIC16LF18324-E/SL |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 11x10b; D/A 1x5b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 7 KB |