Microchip Technology, Inc. Microcontrollers PIC16LF1828-I/ML

Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1828-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1828-I/ML-ND
Microcontrollers PIC16LF1828-I/ML-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF1828-I/ML
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF1828-I/ML
IC MCU 8BIT 7KB FLASH 20QFN Product overview: PIC16LF1828-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1828-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20QFN Product overview: PIC16LF1828-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1828-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1828-I/ML - 889583-PIC16LF1828-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1828-I/ML
889583-PIC16LF1828-I/ML
Embedded - Embedded - Microcontrollers - PIC16LF1828-I/ML 889583-PIC16LF1828-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889583-PIC16LF1828-I /ML Series: PIC® XLP™ mTouch™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4) Core Processor: PIC Speed: 32MHz Package: Tube Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC16LF1828 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889583-PIC16LF1828-I/ML
Series: PIC® XLP™ mTouch™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1828
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1828-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1828-I/ML
Embedded - Microcontrollers PIC16LF1828-I/ML
IC MCU 8BIT 7KB FLASH 20QFN

IC MCU 8BIT 7KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF1828-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1828-I/ML
Microcontrollers PIC16LF1828-I/ML
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1828-I/ML
8-bit Microcontrollers - MCU PIC16LF1828-I/ML
8-bit Microcontrollers - MCU 7 KB Flash 256B RAM 32 MHz Int Osc

8-bit Microcontrollers - MCU 7 KB Flash 256B RAM 32 MHz Int Osc

Buy Now Datasheet
Microcontrollers - PIC16LF1828-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1828-I/ML
Microcontrollers PIC16LF1828-I/ML
IC MCU 8BIT 7KB FLASH 20QFN

IC MCU 8BIT 7KB FLASH 20QFN

Supplier's Site Datasheet
MICROCHIP - PIC16LF1828-I/ML - MCU, 8BIT, PIC16, 32MHZ, QFN-20 - 536-PIC16LF1828-I/ML - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - PIC16LF1828-I/ML - MCU, 8BIT, PIC16, 32MHZ, QFN-20
536-PIC16LF1828-I/ML
MICROCHIP - PIC16LF1828-I/ML - MCU, 8BIT, PIC16, 32MHZ, QFN-20 536-PIC16LF1828-I/ML
MICROCHIP - PIC16LF1828-I/ML - MCU, 8BIT, PIC16, 32MHZ, QFN-20

MICROCHIP - PIC16LF1828-I/ML - MCU, 8BIT, PIC16, 32MHZ, QFN-20

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1828-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1828-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1828-I/ML
IC MCU 8BIT 7KB FLASH 20QFN

IC MCU 8BIT 7KB FLASH 20QFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-20; Product Range Microchip - 73R8465 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-20; Product Range Microchip
73R8465
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-20; Product Range Microchip 73R8465
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-20; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s; ADC Channels:12 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-20; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s; ADC Channels:12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1828-I/ML-ND 685-PIC16LF1828-I/ML 889583-PIC16LF1828-I/ML PIC16LF1828-I/ML PIC16LF1828-I/ML PIC16LF1828-I/ML PIC16LF1828-I/ML 536-PIC16LF1828-I/ML PIC16LF1828-I/ML 73R8465
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF1828-I/ML Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers MICROCHIP - PIC16LF1828-I/ML - MCU, 8BIT, PIC16, 32MHZ, QFN-20 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-20; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x10b
RAM 0.2560 KB 0.2560 KB 7 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 7 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - C161OLMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details