PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC
IC MCU 8BIT 7KB FLASH 20SOIC
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SOIC
IC MCU 8BIT 7KB FLASH 20SOIC
IC MCU 8BIT 7KB FLASH 20SOIC
8-bit Microcontrollers - MCU 7 KB Flash 256B RAM 32 MHz Int Osc
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1828-E/SO-ND | PIC16LF1828-E/SO | PIC16LF1828-E/SO | PIC16LF1828-E/SO | PIC16LF1828-E/SO | PIC16LF1828-E/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b | |||||
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 7 KB |