Microchip Technology, Inc. Microcontrollers PIC16LF1825-I/P

Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-PDIP
Request a Quote Datasheet
Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1825-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1825-I/P-ND
Microcontrollers PIC16LF1825-I/P-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-PDIP

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1825-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1825-I/P
Embedded - Microcontrollers PIC16LF1825-I/P
IC MCU 8BIT 14KB FLASH 14DIP

IC MCU 8BIT 14KB FLASH 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1825-I/P
8-bit Microcontrollers - MCU PIC16LF1825-I/P
8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced XLP

8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced XLP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1825-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1825-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1825-I/P
IC MCU 8BIT 14KB FLASH 14DIP

IC MCU 8BIT 14KB FLASH 14DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip - 82R4393 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip
82R4393
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip 82R4393
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF1825-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1825-I/P
Microcontrollers PIC16LF1825-I/P
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-PDIP

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1825-I/P-ND PIC16LF1825-I/P PIC16LF1825-I/P PIC16LF1825-I/P 82R4393 PIC16LF1825-I/P
Product Name Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-14; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 1 KB 1 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details