PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1238089-PIC16LF1825-
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC16LF1825-I/ST; PIC16LF1825-I/JQ; PIC16LF1825T-I/ML; PIC16LF1825-I/ML;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16LF1825-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1825-I/ML
MCU 8-Bit PIC16 14KB Flash XLP QFN16EP
MCU 8-Bit PIC16 14KB Flash XLP QFN16EP
MCU 8-Bit PIC16 14KB Flash XLP QFN16EP
8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced XLP
IC MCU 8BIT 14KB FLASH 16QFN
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 14KB FLASH 16QFN
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-16; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:16Pins; MCU Case Style:QFN; No. of I/O s:12I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 16QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1825-I/ML-ND | 1238089-PIC16LF1825-I/ML | 685-PIC16LF1825-I/ML | 8248770P | 8248770 | PIC16LF1825-I/ML | PIC16LF1825-I/ML | PIC16LF1825-I/ML | PIC16LF1825-I/ML | 82R4392 | PIC16LF1825-I/ML |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16LF1825-I/ML | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-16; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||||
| Bits | Other; A/D 8x10b | ||||||||||
| RAM | 1 KB | 1 KB | 1.02 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||||
| ROM | 14 KB |