Microchip Technology, Inc. Microcontrollers PIC16LF1825-E/ML

Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1825-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1825-E/ML-ND
Microcontrollers PIC16LF1825-E/ML-ND
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF1825-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1825-E/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1825-E/ML
IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16LF1825-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1825-E/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 16QFN Product overview: PIC16LF1825-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1825-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318801-PIC16LF1825-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318801-PIC16LF1825-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318801-PIC16LF1825-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 1318801-PIC16LF1825- E/ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 32MHz Standard Package: 91 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-VQFN Exposed Pad ECCN: 3A991A2 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16LF1825 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318801-PIC16LF1825-E/ML
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 32MHz
Standard Package: 91
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-VQFN Exposed Pad
ECCN: 3A991A2
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16LF1825
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1825-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1825-E/ML
Embedded - Microcontrollers PIC16LF1825-E/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1825-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1825-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1825-E/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site
Microcontrollers - PIC16LF1825-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1825-E/ML
Microcontrollers PIC16LF1825-E/ML
PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1825-E/ML
8-bit Microcontrollers - MCU PIC16LF1825-E/ML
8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced XLP

8-bit Microcontrollers - MCU 14KB FL 1KBRAM 32MHz 12I/0 Enhanced XLP

Buy Now Datasheet
Microcontrollers - PIC16LF1825-E/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1825-E/ML
Microcontrollers PIC16LF1825-E/ML
IC MCU 8BIT 14KB FLASH 16QFN

IC MCU 8BIT 14KB FLASH 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1825-E/ML-ND 685-PIC16LF1825-E/ML 1318801-PIC16LF1825-E/ML PIC16LF1825-E/ML PIC16LF1825-E/ML PIC16LF1825-E/ML PIC16LF1825-E/ML PIC16LF1825-E/ML
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x10b
RAM 1 KB 1 KB 14 KB 1 KB 1 KB 1 KB
ROM 14 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C505CA4EMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers