Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LF1823-I/ST PIC16LF1823-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 210091-PIC16LF1823-I /ST Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: PIC16LF1823 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC16LF1823-I/ML; PIC16LF1823-I/JQ; PIC16LF1823-I/P; PIC16LF1823T-I/SN; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210091-PIC16LF1823-I /ST Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: PIC16LF1823 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC16LF1823-I/ML; PIC16LF1823-I/JQ; PIC16LF1823-I/P; PIC16LF1823T-I/SN; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LF1823-I/ST - 210091-PIC16LF1823-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1823-I/ST
210091-PIC16LF1823-I/ST
Embedded - Embedded - Microcontrollers - PIC16LF1823-I/ST 210091-PIC16LF1823-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 210091-PIC16LF1823-I /ST Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: PIC16LF1823 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC16LF1823-I/ML; PIC16LF1823-I/JQ; PIC16LF1823-I/P; PIC16LF1823T-I/SN; Introduction Date: March 05, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 210091-PIC16LF1823-I/ST
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Family Name: PIC16LF1823
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): PIC16LF1823-I/ML; PIC16LF1823-I/JQ; PIC16LF1823-I/P; PIC16LF1823T-I/SN;
Introduction Date: March 05, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - PIC16LF1823-I/ST-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1823-I/ST-ND
Microcontrollers PIC16LF1823-I/ST-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16LF1823-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF1823-I/ST
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF1823-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16LF1823-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1823-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16LF1823-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1823-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1823-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1823-I/ST
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1823-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tssop-14; Product Range Microchip - 53R0257 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tssop-14; Product Range Microchip
53R0257
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tssop-14; Product Range Microchip 53R0257
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:TSSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F18XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:TSSOP RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1823-I/ST
Embedded - Microcontrollers PIC16LF1823-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1823-I/ST
8-bit Microcontrollers - MCU PIC16LF1823-I/ST
8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 12 I/0

8-bit Microcontrollers - MCU 3.5KB 128B RAM 32MHz Int. Osc 12 I/0

Buy Now Datasheet
Microcontrollers - PIC16LF1823-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1823-I/ST
Microcontrollers PIC16LF1823-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
Microcontrollers - PIC16LF1823-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1823-I/ST
Microcontrollers PIC16LF1823-I/ST
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210091-PIC16LF1823-I/ST PIC16LF1823-I/ST-ND 685-PIC16LF1823-I/ST PIC16LF1823-I/ST 53R0257 PIC16LF1823-I/ST PIC16LF1823-I/ST PIC16LF1823-I/ST PIC16LF1823-I/ST
Product Name Embedded - Embedded - Microcontrollers - PIC16LF1823-I/ST Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tssop-14; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 256 KB 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164SL6RMCAKXUMA7 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers