The PIC16LF1788-E/SP is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It includes a 16-level deep hardware stack and supports various addressing modes. The microcontroller offers up to 16 KB of Flash program memory, which is self-programmable and includes code and write protection features. It also has 256 bytes of data EEPROM and up to 2048 bytes of RAM. This device is designed for low-power applications, with a sleep mode current of 50 nA at 1.8V and typical operating currents of 8 µA at 32 kHz. The microcontroller includes advanced analog features such as a 12-bit ADC with multiple channels, digital-to-analog converters, and high-speed comparators. It supports various digital peripherals, including timers, capture/compare/PWM modules, and serial communication interfaces like SPI and I²C. The PIC16LF1788-E/SP operates within a voltage range of 1.8V to 3.6V and is suitable for applications requiring efficient power management and robust performance.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM 256B EEPROM
IC MCU 8BIT 28KB FLASH 28SPDIP
IC MCU 8BIT 28KB FLASH 28SPDIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1788-E/SP-ND | PIC16LF1788-E/SP | PIC16LF1788-E/SP | PIC16LF1788-E/SP | PIC16LF1788-E/SP |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 11x12b; D/A 1x8b, 3x5b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |