Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LF1783-I/SO PIC16LF1783-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 792036-PIC16LF1783-I /SO Series: PIC XLP 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PSMC, PWM, WDT Number of I/O: 24 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 11x12b, D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC16LF1783 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16LF1783-I/SP; PIC16LF1783-I/ML; PIC16LF1783T-I/ML; Introduction Date: May 23, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792036-PIC16LF1783-I /SO Series: PIC XLP 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PSMC, PWM, WDT Number of I/O: 24 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 11x12b, D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC16LF1783 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16LF1783-I/SP; PIC16LF1783-I/ML; PIC16LF1783T-I/ML; Introduction Date: May 23, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LF1783-I/SO - 792036-PIC16LF1783-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1783-I/SO
792036-PIC16LF1783-I/SO
Embedded - Embedded - Microcontrollers - PIC16LF1783-I/SO 792036-PIC16LF1783-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 792036-PIC16LF1783-I /SO Series: PIC XLP 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PSMC, PWM, WDT Number of I/O: 24 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 11x12b, D/A 1x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC16LF1783 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16LF1783-I/SP; PIC16LF1783-I/ML; PIC16LF1783T-I/ML; Introduction Date: May 23, 2014 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792036-PIC16LF1783-I/SO
Series: PIC XLP 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PSMC, PWM, WDT
Number of I/O: 24
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 11x12b, D/A 1x8b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC16LF1783
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16LF1783-I/SP; PIC16LF1783-I/ML; PIC16LF1783T-I/ML;
Introduction Date: May 23, 2014
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16LF1783-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF1783-I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF1783-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16LF1783-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1783-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16LF1783-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1783-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1783-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1783-I/SO-ND
Microcontrollers PIC16LF1783-I/SO-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-28; Product Range Microchip - 76T2369 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-28; Product Range Microchip
76T2369
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-28; Product Range Microchip 76T2369
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LF1783-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1783-I/SO
Embedded - Microcontrollers PIC16LF1783-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16LF1783-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1783-I/SO
Microcontrollers PIC16LF1783-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1783-I/SO
8-bit Microcontrollers - MCU PIC16LF1783-I/SO
8-bit Microcontrollers - MCU 7KB Fl 512B R 256B 12bit ADC 8bit DAC

8-bit Microcontrollers - MCU 7KB Fl 512B R 256B 12bit ADC 8bit DAC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1783-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1783-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1783-I/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792036-PIC16LF1783-I/SO 685-PIC16LF1783-I/SO PIC16LF1783-I/SO-ND 76T2369 PIC16LF1783-I/SO PIC16LF1783-I/SO PIC16LF1783-I/SO PIC16LF1783-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16LF1783-I/SO 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 7 KB 0.5120 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 256 KB 7 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers