The PIC16LF1769-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at speeds up to 32 MHz with a minimum instruction cycle of 125 ns. It features a 14 KB Flash program memory and 1 KB of data RAM, supporting various addressing modes. The device includes multiple timers, a configurable power-up timer, and a brown-out reset with selectable trip points. It operates within a voltage range of 1.8V to 3.6V and is suitable for industrial applications with a temperature range of -40°C to +125°C. This microcontroller is equipped with intelligent analog peripherals, including a 10-bit ADC with up to 12 external channels, operational amplifiers, and fast comparators. It also supports digital peripherals such as configurable logic cells, PWM modules, and serial communication interfaces including EUSART, SPI, and I²C. The device is designed for low power consumption, with sleep mode currents as low as 50 nA at 1.8V, making it ideal for battery-operated applications. The PIC16LF1769-I/SS is available in multiple package options, including 20-SSOP, providing flexibility for various design requirements.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
8-bit Microcontrollers - MCU 8-BIT MCU 14KB Flash 1KB RAM, 10-BIT ADC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1769-I/SS-ND | PIC16LF1769-I/SS | PIC16LF1769-I/SS | PIC16LF1769-I/SS | PIC16LF1769-I/SS |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b; D/A 2x5b, 2x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |