Microchip Technology, Inc. Embedded Processors and Controllers - PIC16LF1459T-I/GZC03 PIC16LF1459T-I/GZC03

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085021-PIC16LF1459T -I/GZC03 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): PIC16LF1459T-I/GZC03 PIC16LF1459T-IGZC03; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085021-PIC16LF1459T -I/GZC03 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): PIC16LF1459T-I/GZC03 PIC16LF1459T-IGZC03; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - PIC16LF1459T-I/GZC03 - 1085021-PIC16LF1459T-I/GZC03 - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - PIC16LF1459T-I/GZC03
1085021-PIC16LF1459T-I/GZC03
Embedded Processors and Controllers - PIC16LF1459T-I/GZC03 1085021-PIC16LF1459T-I/GZC03
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085021-PIC16LF1459T -I/GZC03 Categories: Embedded Processors and Controllers Alternative Parts (Cross-Reference): PIC16LF1459T-I/GZC03 PIC16LF1459T-IGZC03; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085021-PIC16LF1459T-I/GZC03
Categories: Embedded Processors and Controllers
Alternative Parts (Cross-Reference): PIC16LF1459T-I/GZC03PIC16LF1459T-IGZC03;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1085021-PIC16LF1459T-I/GZC03
Product Name Embedded Processors and Controllers - PIC16LF1459T-I/GZC03
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Interface module - 289-616 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4200SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details