Microchip Technology, Inc. Microcontrollers PIC16LC782T-I/SS

Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LC782T-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at frequencies up to 20 MHz. It includes 2K words of program memory and 128 bytes of data memory, supporting a variety of applications. The device is designed with low power consumption, drawing less than 2 mA at 5V and 4 MHz, and has a typical standby current of less than 1 µA. This microcontroller offers a range of peripheral features, including an 8-channel, 8-bit analog-to-digital converter (ADC), an 8-bit digital-to-analog converter (DAC), and a dual operational amplifier module. It also includes two timers, a programmable switch mode controller, and multiple interrupt sources, enhancing its versatility for complex tasks. The device supports various oscillator configurations and includes built-in features for power management, such as a watchdog timer and brown-out reset. The PIC16LC782T-I/SS is suitable for applications requiring efficient processing and low power operation, making it a viable choice for engineers looking for a reliable microcontroller solution.

Datasheet Summary
Powered by GS/AI

The PIC16LC782T-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at frequencies up to 20 MHz. It includes 2K words of program memory and 128 bytes of data memory, supporting a variety of applications. The device is designed with low power consumption, drawing less than 2 mA at 5V and 4 MHz, and has a typical standby current of less than 1 µA. This microcontroller offers a range of peripheral features, including an 8-channel, 8-bit analog-to-digital converter (ADC), an 8-bit digital-to-analog converter (DAC), and a dual operational amplifier module. It also includes two timers, a programmable switch mode controller, and multiple interrupt sources, enhancing its versatility for complex tasks. The device supports various oscillator configurations and includes built-in features for power management, such as a watchdog timer and brown-out reset. The PIC16LC782T-I/SS is suitable for applications requiring efficient processing and low power operation, making it a viable choice for engineers looking for a reliable microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LC782T-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC782T-I/SS-ND
Microcontrollers PIC16LC782T-I/SS-ND
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LC782T-I/SS
Embedded - Microcontrollers PIC16LC782T-I/SS
IC MCU 8BIT 3.5KB OTP 20SSOP

IC MCU 8BIT 3.5KB OTP 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC782T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC782T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC782T-I/SS
IC MCU 8BIT 3.5KB OTP 20SSOP

IC MCU 8BIT 3.5KB OTP 20SSOP

Supplier's Site
Microcontrollers - PIC16LC782T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC782T-I/SS
Microcontrollers PIC16LC782T-I/SS
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP

PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC782T-I/SS-ND PIC16LC782T-I/SS PIC16LC782T-I/SS PIC16LC782T-I/SS
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 5012-6747 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details