The PIC16LC76T-04I/SO is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It supports a wide operating voltage range of 2.5V to 6.0V and offers low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, and under 1 mA in standby mode. This microcontroller includes up to 8K x 14 words of program memory and 368 x 8 bytes of data memory (RAM). It features multiple timers, including an 8-bit Timer0, a 16-bit Timer1, and an 8-bit Timer2, along with a capture/compare/PWM module. The device also incorporates an 8-channel analog-to-digital converter and supports various serial communication protocols, including SPI, I²C, and USART. The PIC16LC76T-04I/SO is designed for a range of applications, with commercial, industrial, and extended temperature ranges. It includes essential features such as brown-out detection, a watchdog timer, and power-saving modes, making it suitable for embedded systems requiring reliable performance and low power consumption.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 28-SOIC
IC MCU 8BIT 14KB OTP 28SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 28-SOIC
IC MCU 8BIT 14KB OTP 28SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LC76T-04I/SO-ND | PIC16LC76T-04I/SO | PIC16LC76T-04I/SO | PIC16LC76T-04I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.3680 KB | 368 KB | 0.3680 KB | |
| ROM | 14 KB |