Microchip Technology, Inc. Microcontrollers PIC16LC65BT-04/PT

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-TQFP (10x10)
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LC65BT-04/PT is an 8-bit microcontroller featuring a high-performance RISC CPU with a streamlined instruction set of only 35 single-word instructions. It operates at speeds up to 20 MHz with a 200 ns instruction cycle. The device includes 4K x 14 words of program memory and 192 x 8 bytes of data memory (RAM), along with an interrupt capability and an eight-level deep hardware stack. This microcontroller supports various addressing modes, has built-in power-on reset, power-up timer, and a watchdog timer for reliable operation. It offers low power consumption, with typical values of less than 5 mA at 5V and 4 MHz, and 23 µA at 3V and 32 kHz. The operating voltage range is from 2.5V to 5.5V, making it suitable for a variety of applications. The PIC16LC65BT-04/PT also includes several peripheral features such as multiple timers, capture/compare/PWM modules, and an 8-bit multichannel analog-to-digital converter. It supports serial communication protocols like SPI and I2C, and features a parallel slave port. The device is available in various package types, including 44-pin TQFP, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The PIC16LC65BT-04/PT is an 8-bit microcontroller featuring a high-performance RISC CPU with a streamlined instruction set of only 35 single-word instructions. It operates at speeds up to 20 MHz with a 200 ns instruction cycle. The device includes 4K x 14 words of program memory and 192 x 8 bytes of data memory (RAM), along with an interrupt capability and an eight-level deep hardware stack. This microcontroller supports various addressing modes, has built-in power-on reset, power-up timer, and a watchdog timer for reliable operation. It offers low power consumption, with typical values of less than 5 mA at 5V and 4 MHz, and 23 µA at 3V and 32 kHz. The operating voltage range is from 2.5V to 5.5V, making it suitable for a variety of applications. The PIC16LC65BT-04/PT also includes several peripheral features such as multiple timers, capture/compare/PWM modules, and an 8-bit multichannel analog-to-digital converter. It supports serial communication protocols like SPI and I2C, and features a parallel slave port. The device is available in various package types, including 44-pin TQFP, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LC65BT-04/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LC65BT-04/PT-ND
Microcontrollers PIC16LC65BT-04/PT-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16LC65BT-04/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC65BT-04/PT
Microcontrollers PIC16LC65BT-04/PT
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-TQFP (10x10)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LC65BT-04/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LC65BT-04/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LC65BT-04/PT
IC MCU 8BIT 7KB OTP 44TQFP

IC MCU 8BIT 7KB OTP 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16LC65BT-04/PT
Embedded - Microcontrollers PIC16LC65BT-04/PT
IC MCU 8BIT 7KB OTP 44TQFP

IC MCU 8BIT 7KB OTP 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC65BT-04/PT-ND PIC16LC65BT-04/PT PIC16LC65BT-04/PT PIC16LC65BT-04/PT
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz
RAM 0.1920 KB 0.1920 KB 192 KB
ROM 7 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - C167CSLMCABXQLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers