Microchip Technology, Inc. Microcontrollers PIC16LC63A-04I/ML

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-QFN (6x6)
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-QFN (6x6)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LC63A-04I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It includes 4K x 14 words of program memory and 192 x 8 bytes of data memory (RAM). The device supports a variety of addressing modes and has an eight-level deep hardware stack, making it suitable for complex applications. Key features include interrupt capability, a power-on reset, a watchdog timer, and a power-saving sleep mode. The microcontroller operates within a voltage range of 2.5V to 5.5V and has a low power consumption of less than 5 mA at 5V and 4 MHz, and 23 µA at 3V and 32 kHz. It also provides high sink/source current capabilities of 25 mA. The PIC16LC63A-04I/ML is available in multiple package types, including 28-pin configurations, and is designed for commercial, industrial, and automotive applications. Its integrated features such as timers, capture/compare/PWM modules, and a synchronous serial port enhance its versatility for various embedded system projects.

Datasheet Summary
Powered by GS/AI

The PIC16LC63A-04I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz. It includes 4K x 14 words of program memory and 192 x 8 bytes of data memory (RAM). The device supports a variety of addressing modes and has an eight-level deep hardware stack, making it suitable for complex applications. Key features include interrupt capability, a power-on reset, a watchdog timer, and a power-saving sleep mode. The microcontroller operates within a voltage range of 2.5V to 5.5V and has a low power consumption of less than 5 mA at 5V and 4 MHz, and 23 µA at 3V and 32 kHz. It also provides high sink/source current capabilities of 25 mA. The PIC16LC63A-04I/ML is available in multiple package types, including 28-pin configurations, and is designed for commercial, industrial, and automotive applications. Its integrated features such as timers, capture/compare/PWM modules, and a synchronous serial port enhance its versatility for various embedded system projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LC63A-04I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LC63A-04I/ML
Microcontrollers PIC16LC63A-04I/ML
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-QFN (6x6)

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LC63A-04I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LC63A-04I/ML
Embedded - Microcontrollers PIC16LC63A-04I/ML
IC MCU 8BIT 7KB OTP 28QFN

IC MCU 8BIT 7KB OTP 28QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LC63A-04I/ML PIC16LC63A-04I/ML
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 4 MHz
RAM 0.1920 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C32523900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details