PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-SOIC
IC MCU 8BIT 1.75KB FLASH 14SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-SOIC
8-bit Microcontrollers - MCU 1.75KB Flash 72B RAM
IC MCU 8BIT 1.75KB FLASH 14SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16HV610T-I/SLTR-ND | PIC16HV610T-I/SL | PIC16HV610T-I/SL | PIC16HV610T-I/SL | PIC16HV610T-I/SL |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0640 KB | 64 KB | 0.0640 KB | ||
| ROM | 1.75 KB | ||||
| ROM Type | Flash | Flash; FLASH |