Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F946-I/PT PIC16F946-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 037351-PIC16F946-I/P T Packaging: Tray Core Processor: PIC Number of I/O: 53 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: PIC16F946 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 336 x 8 Alternative Parts (Cross-Reference): ML610Q473P-xxxTBZ03A ; ML610Q346-NNNTB; ML610Q472-xxxTBZ03A; ML610Q347-xxxTB; Introduction Date: April 18, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037351-PIC16F946-I/P T Packaging: Tray Core Processor: PIC Number of I/O: 53 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: PIC16F946 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 336 x 8 Alternative Parts (Cross-Reference): ML610Q473P-xxxTBZ03A ; ML610Q346-NNNTB; ML610Q472-xxxTBZ03A; ML610Q347-xxxTB; Introduction Date: April 18, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F946-I/PT - 037351-PIC16F946-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F946-I/PT
037351-PIC16F946-I/PT
Embedded - Embedded - Microcontrollers - PIC16F946-I/PT 037351-PIC16F946-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 037351-PIC16F946-I/P T Packaging: Tray Core Processor: PIC Number of I/O: 53 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: PIC16F946 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 336 x 8 Alternative Parts (Cross-Reference): ML610Q473P-xxxTBZ03A ; ML610Q346-NNNTB; ML610Q472-xxxTBZ03A; ML610Q347-xxxTB; Introduction Date: April 18, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037351-PIC16F946-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Family Name: PIC16F946
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 336 x 8
Alternative Parts (Cross-Reference): ML610Q473P-xxxTBZ03A; ML610Q346-NNNTB; ML610Q472-xxxTBZ03A; ML610Q347-xxxTB;
Introduction Date: April 18, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F946-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F946-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F946-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16F946-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F946-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16F946-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F946-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16F946-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F946-I/PT-ND
Microcontrollers PIC16F946-I/PT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F946-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F946-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F946-I/PT
14KB 2V~5.5V PIC 336Byte 20MHz FLASH 53 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

14KB 2V~5.5V PIC 336Byte 20MHz FLASH 53 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F946-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F946-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F946-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F946-I/PT
8-bit Microcontrollers - MCU PIC16F946-I/PT
8-bit Microcontrollers - MCU 14 KB 352 RAM

8-bit Microcontrollers - MCU 14 KB 352 RAM

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F946-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F946-I/PT
Embedded - Microcontrollers PIC16F946-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip - 31K5002 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip
31K5002
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip 31K5002
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-64; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:336Byte; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:53I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-64; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:336Byte; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:53I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F946-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F946-I/PT
Microcontrollers PIC16F946-I/PT
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F946-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F946-I/PT
Microcontrollers PIC16F946-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037351-PIC16F946-I/PT 685-PIC16F946-I/PT PIC16F946-I/PT-ND PIC16F946-I/PT PIC16F946-I/PT PIC16F946-I/PT PIC16F946-I/PT 31K5002 PIC16F946-I/PT PIC16F946-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC16F946-I/PT 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-64; Product Range Microchip Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 14 KB 0.3360 KB 0.3360 KB 0.3360 KB 336 KB 0.3360 KB 0.3360 KB 0.3360 KB
ROM 256 KB 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details