IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F916-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F916-I/SO can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 210077-PIC16F916-I/S
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 5x10b
Family Name: PIC16F916
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 352 x 8
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16F916-I/ML; PIC16F916-I/SP; PIC16F916T-I/ML; PIC16F916-I/SO; PIC16F916T-I/SS;
Introduction Date: September 07, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
IC MCU 8BIT 14KB FLASH 28SOIC
8-bit Microcontrollers - MCU 14KB FL 352R 25 I/O
IC MCU 8BIT 14KB FLASH 28SOIC
IC MCU 8BIT 14KB FLASH 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F916-I/SO | 210077-PIC16F916-I/SO | PIC16F916-I/SO-ND | PIC16F916-I/SO | PIC16F916-I/SO | PIC16F916-I/SO | PIC16F916-I/SO | PIC16F916-I/SO |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F916-I/SO | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.3520 KB | 14 KB | 0.3520 KB | 0.3520 KB | 352 KB | 0.3520 KB | ||
| ROM | 0.2560 KB | 256 KB | 14 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |