Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F88T-I/SO PIC16F88T-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 811041-PIC16F88T-I/S O Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Part Number Series: PIC16F88 Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 811041-PIC16F88T-I/S O Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Part Number Series: PIC16F88 Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F88T-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 20 MHz and 7 KB of Flash memory. It supports 368 bytes of SRAM and 256 bytes of EEPROM, with a data retention period exceeding 40 years. The device operates within a voltage range of 2.0V to 5.5V and includes various low-power modes, making it suitable for energy-sensitive applications. This microcontroller is equipped with a 10-bit, 7-channel Analog-to-Digital Converter (ADC) and a Capture, Compare, PWM (CCP) module, which provides flexibility for various control applications. It also features an In-Circuit Serial Programming (ICSP) capability and supports Low-Voltage Programming, facilitating easy updates and debugging. The extended Watchdog Timer (WDT) can be programmed for periods ranging from 1 ms to 268 seconds, enhancing system reliability. The PIC16F88T-I/SO includes a Synchronous Serial Port (SSP) for SPI and I2C communication, as well as an Addressable Universal Synchronous Asynchronous Receiver Transmitter (AUSART) for RS-232 operation without the need for an external crystal. With its comprehensive set of features, this microcontroller is well-suited for a wide range of embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16F88T-I/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a maximum operating frequency of 20 MHz and 7 KB of Flash memory. It supports 368 bytes of SRAM and 256 bytes of EEPROM, with a data retention period exceeding 40 years. The device operates within a voltage range of 2.0V to 5.5V and includes various low-power modes, making it suitable for energy-sensitive applications. This microcontroller is equipped with a 10-bit, 7-channel Analog-to-Digital Converter (ADC) and a Capture, Compare, PWM (CCP) module, which provides flexibility for various control applications. It also features an In-Circuit Serial Programming (ICSP) capability and supports Low-Voltage Programming, facilitating easy updates and debugging. The extended Watchdog Timer (WDT) can be programmed for periods ranging from 1 ms to 268 seconds, enhancing system reliability. The PIC16F88T-I/SO includes a Synchronous Serial Port (SSP) for SPI and I2C communication, as well as an Addressable Universal Synchronous Asynchronous Receiver Transmitter (AUSART) for RS-232 operation without the need for an external crystal. With its comprehensive set of features, this microcontroller is well-suited for a wide range of embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F88T-I/SO - 811041-PIC16F88T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F88T-I/SO
811041-PIC16F88T-I/SO
Embedded - Embedded - Microcontrollers - PIC16F88T-I/SO 811041-PIC16F88T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 811041-PIC16F88T-I/S O Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,100 MSL Level: 1 (Unlimited) Part Number Series: PIC16F88 Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 811041-PIC16F88T-I/SO
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Part Number Series: PIC16F88
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F88T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F88T-I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F88T-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC Product overview: PIC16F88T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F88T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 18SOIC Product overview: PIC16F88T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F88T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F88T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F88T-I/SOCT-ND
Microcontrollers PIC16F88T-I/SOCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F88T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F88T-I/SODKR-ND
Microcontrollers PIC16F88T-I/SODKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F88T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F88T-I/SOTR-ND
Microcontrollers PIC16F88T-I/SOTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F88T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F88T-I/SO
Microcontrollers PIC16F88T-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F88T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F88T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F88T-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Supplier's Site
IC MCU FLASH 4KX14 EEPROM 18SOIC - 536-PIC16F88T-I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU FLASH 4KX14 EEPROM 18SOIC
536-PIC16F88T-I/SO
IC MCU FLASH 4KX14 EEPROM 18SOIC 536-PIC16F88T-I/SO
IC MCU FLASH 4KX14 EEPROM 18SOIC

IC MCU FLASH 4KX14 EEPROM 18SOIC

Supplier's Site
Microcontrollers - PIC16F88T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F88T-I/SO
Microcontrollers PIC16F88T-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F88T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F88T-I/SO
Embedded - Microcontrollers PIC16F88T-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 92C4731 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
92C4731
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 92C4731
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F88T-I/SO
8-bit Microcontrollers - MCU PIC16F88T-I/SO
8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O

8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 811041-PIC16F88T-I/SO 685-PIC16F88T-I/SO PIC16F88T-I/SOCT-ND PIC16F88T-I/SO PIC16F88T-I/SO 536-PIC16F88T-I/SO PIC16F88T-I/SO PIC16F88T-I/SO 92C4731 PIC16F88T-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16F88T-I/SO 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU FLASH 4KX14 EEPROM 18SOIC Microcontrollers Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7 KB 0.3680 KB 0.3680 KB 0.3680 KB 368 KB 0.3680 KB 0.3680 KB
ROM 256 KB 0.2560 KB 7 KB
ROM Type Flash; FLASH Flash; Flash Flash Flash; FLASH EEPROM; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8130AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details