IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F88T-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F88T-E/SS can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP
8-bit Microcontrollers - MCU 20MHz 4K Flash
IC MCU 8BIT 7KB FLASH 20SSOP
IC MCU 8BIT 7KB FLASH 20SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F88T-E/SS | PIC16F88T-E/SS-ND | PIC16F88T-E/SS | PIC16F88T-E/SS | PIC16F88T-E/SS | PIC16F88T-E/SS |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 0.3680 KB | 0.3680 KB | 368 KB | 0.3680 KB | ||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tape & Reel (TR) | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |