Microchip Technology, Inc. Microcontrollers PIC16F887T-I/PT

Description
14KB Flash, 368 RAM, 36 I/O
Request a Quote Datasheet
Description
14KB Flash, 368 RAM, 36 I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1773370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773370P
Microcontrollers 1773370P
14KB Flash, 368 RAM, 36 I/O

14KB Flash, 368 RAM, 36 I/O

Supplier's Site
Microcontrollers - 1772957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772957
Microcontrollers 1772957
14KB Flash, 368 RAM, 36 I/O

14KB Flash, 368 RAM, 36 I/O

Supplier's Site
Microcontrollers - 1773370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773370
Microcontrollers 1773370
14KB Flash, 368 RAM, 36 I/O

14KB Flash, 368 RAM, 36 I/O

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F887T-I/PT - 806340-PIC16F887T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F887T-I/PT
806340-PIC16F887T-I/PT
Embedded - Embedded - Microcontrollers - PIC16F887T-I/PT 806340-PIC16F887T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 806340-PIC16F887T-I/ PT Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 20MHz Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,200 MSL Level: 3 (168 Hours) Part Number Series: PIC16F887 Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 806340-PIC16F887T-I/PT
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 20MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,200
MSL Level: 3 (168 Hours)
Part Number Series: PIC16F887
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F887T-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F887T-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F887T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F887T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16F887T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F887T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F887T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F887T-I/PTCT-ND
Microcontrollers PIC16F887T-I/PTCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F887T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F887T-I/PTTR-ND
Microcontrollers PIC16F887T-I/PTTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F887T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F887T-I/PTDKR-ND
Microcontrollers PIC16F887T-I/PTDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F887T-I/PT
8-bit Microcontrollers - MCU PIC16F887T-I/PT
8-bit Microcontrollers - MCU 14KB Flash 368 RAM 36 I/O

8-bit Microcontrollers - MCU 14KB Flash 368 RAM 36 I/O

Buy Now Datasheet
Microcontrollers - PIC16F887T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F887T-I/PT
Microcontrollers PIC16F887T-I/PT
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip - 86W6453 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip
86W6453
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip 86W6453
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip - 74K8589 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip
74K8589
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip 74K8589
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F887T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F887T-I/PT
Microcontrollers PIC16F887T-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F887T-I/PT
Embedded - Microcontrollers PIC16F887T-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F887T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F887T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F887T-I/PT
IC MCU 8BIT 14KB FLASH 44TQFP

IC MCU 8BIT 14KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1773370P 1772957 806340-PIC16F887T-I/PT 685-PIC16F887T-I/PT PIC16F887T-I/PTCT-ND PIC16F887T-I/PT PIC16F887T-I/PT 86W6453 74K8589 PIC16F887T-I/PT PIC16F887T-I/PT PIC16F887T-I/PT
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F887T-I/PT 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
ROM 14 KB 14 KB 256 KB 14 KB
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp Other; Tape & Reel (TR) TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP TQFP; Other; TQFP TQFP; Other; TQFP QFP; Other; 44-TQFP TQFP; Other; 44-TQFP
Pin Count 44 44 44 44 44 44
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CRLMHABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers