8bit MCU 14KB Flash, 368 RAM, 36 I/O
8bit MCU 14KB Flash, 368 RAM, 36 I/O
8bit MCU 14KB Flash, 368 RAM, 36 I/O
Manufacturer: Microchip Technology
Win Source Part Number: 1238056-PIC16F887-E/
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)
IC MCU 8BIT 14KB FLASH 44QFN Product overview: PIC16F887-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F887-E/ML can be used for catalog matching and distributor lookup.
IC MCU 8BIT 14KB FLASH 44QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 14KB Flash 368 RAM 36 I/O
IC,MICROCONTROLLER,8
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2648004P | 1238056-PIC16F887-E/ML | PIC16F887-E/ML-ND | 685-PIC16F887-E/ML | PIC16F887-E/ML | PIC16F887-E/ML | PIC16F887-E/ML | 74K8582 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F887-E/ML | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,llcc,44Pin,plastic Rohs Compliant Microchip |
| ROM | 14 KB | 14 KB | ||||||
| Package Type | Other; QFN | Other; 44-VQFN Exposed Pad | Other; Tube | Other; 44-VQFN Exposed Pad | ||||
| Pin Count | 40 | 44 | 44 | |||||
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |