Microchip Technology, Inc. Microcontrollers PIC16F886-E/SP

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F886-E/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F886-E/SP-ND
Microcontrollers PIC16F886-E/SP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085015-PIC16F886-E/SP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085015-PIC16F886-E/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085015-PIC16F886-E/SP
Win Source Part Number: 1085015-PIC16F886-E/ SP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 16F Core Processor: PIC Speed: 20MHz Package: Tube Standard Package: 15 Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 28-DIP (0.300", 7.62mm) Supplier Device Package: 28-SPDIP Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2V ~ 5.5V Alternative Parts (Cross-Reference): PIC16F882-I/SP; PIC16F1516-E/SP; PIC16F1509-I/PPIC16F 886-E/SP.; PIC16F886-ESP; PIC16F886E/SP; PIC16F886ESP; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F886ESP Base Product Number: PIC16F886

Win Source Part Number: 1085015-PIC16F886-E/SP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16F
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 15
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F882-I/SP; PIC16F1516-E/SP; PIC16F1509-I/PPIC16F886-E/SP.; PIC16F886-ESP; PIC16F886E/SP; PIC16F886ESP;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F886ESP
Base Product Number: PIC16F886

Buy Now Datasheet
Microcontrollers - 6878676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6878676
Microcontrollers 6878676
14KB Flash, 368 RAM, 25 I/O

14KB Flash, 368 RAM, 25 I/O

Supplier's Site
Microcontrollers - 9115700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9115700
Microcontrollers 9115700
14KB Flash, 368 RAM, 25 I/O

14KB Flash, 368 RAM, 25 I/O

Supplier's Site
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F886-E/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F886-E/SP
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F886-E/SP
IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16F886-E/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F886-E/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16F886-E/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F886-E/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F886-E/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F886-E/SP
Microcontrollers PIC16F886-E/SP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F886-E/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F886-E/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F886-E/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F886-E/SP
8-bit Microcontrollers - MCU PIC16F886-E/SP
8-bit Microcontrollers - MCU 14KB Flash 368 RAM 25 I/O

8-bit Microcontrollers - MCU 14KB Flash 368 RAM 25 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F886-E/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F886-E/SP
Embedded - Microcontrollers PIC16F886-E/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip - 74K8573 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip
74K8573
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip 74K8573
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:24I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:24I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 14 Kb, 368 Byte, 28, Dip Rohs Compliant Microchip - 08N6578 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 14 Kb, 368 Byte, 28, Dip Rohs Compliant Microchip
08N6578
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 14 Kb, 368 Byte, 28, Dip Rohs Compliant Microchip 08N6578
8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 14 KB, 368 Byte, 28, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 14 KB, 368 Byte, 28, DIP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F886-E/SP-ND 1085015-PIC16F886-E/SP 6878676 685-PIC16F886-E/SP PIC16F886-E/SP PIC16F886-E/SP PIC16F886-E/SP PIC16F886-E/SP 74K8573 08N6578
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip 8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 14 Kb, 368 Byte, 28, Dip Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 11x10b
RAM 0.3680 KB 14 KB 0.3680 KB 0.3680 KB 368 KB 0.3680 KB
ROM 14 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers